Status: | Active |
---|---|
Series: | L6258EX |
RoHS: | Compliant |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.08
|
357
in stock
|
Buy Now | |
element14
from US$5.11
|
335
in stock
|
Buy Now | |
Farnell
from US$6.01
|
335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.35
|
83
in stock
|
Buy Now | |
EBV Elektronik
-
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
-
|
Buy Now | |
Future Electronics
from US$5.37
|
-
|
Buy Now | |
Avnet America
from US$4.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TTL/CMOS compatible inputs |
No need for recirculation diodes |
Thermal shutdow |
Able to drive both windings of a bipolar stepper motor or two DC motors |
Wide voltage range: 12V to 40V |
Output current up to 1.5A each winding |
Precision PWM control |
Cross conduction protection |
Four quadrant current control, ideal for microstepping and DC motor control |
Product Specifications |
---|
DS3398 PWM controlled high current DMOS universal motor driver |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Dual DMOS Full Bridge PWM Motor Driver | RS |
MOTOR DRIVER, STEPPER, 1.5A, SOIC-36 | element14 |
IC: driver | Transfer Multisort Elektronik |
Stepper Motor Driver 12V to 40V 36-Pin SOIC Tube | EBV Elektronik |
Motor Driver, Stepper, 1.5A, Soic-36 | Newark Electronics |
L6258 Series 5.25 V 1.5 A Dual H-Bridge PWM Control DMOS Motor Driver-PowerSO-36 | Future Electronics |
Dual DMOS Full Bridge PWM Motor Driver 36-Pin PowerSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a E-L6258EX?
Additional datasheets, footprints and schematics for E-L6258EX are listed on our Part Details page. You can also find images and similar parts to E-L6258EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-L6258EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L6258EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-L6258EX fall under?
The E-L6258EX is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to E-L6258EX when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-L6258EX you can contact the distributor directly for product support, shipping queries etc.
Is the E-L6258EX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for E-L6258EX have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for E-L6258EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-L6258EX often in real-time on the comparison pages.
What if I can't find stock of E-L6258EX?
You can fill out our help required form which you can use to request a quote for E-L6258EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.