Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
632
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
452
in stock
|
Buy Now | |
Avnet Silica
-
|
1,536
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$1.24
|
-
|
Buy Now | |
Distrelec
from US$2.51
|
-
|
Buy Now | |
Farnell
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 750mA |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 46V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Stepper Motor Controller, SOIC24 | RS |
IC: driver | Transfer Multisort Elektronik |
Stepper Motor Controller 24-Pin SO Tube | Avnet Silica |
Ind. & Power Conv. Rohs Compliant: Yes |Stmicroelectronics E-L6219DS | Newark Electronics |
L6219 Series 46 V Quad Output Bipolar Monolithic Stepper Motor Driver - SOIC-24 | Future Electronics |
ST Motor Driver IC, SO-24, 10 ... 50V | Distrelec |
MOTOR DRIVER, STEPPER, 0.75A, SOIC-24 | Farnell |
Where can I find additional details, specifications and documents for a E-L6219DS?
Additional datasheets, footprints and schematics for E-L6219DS are listed on our Part Details page. You can also find images and similar parts to E-L6219DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-L6219DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L6219DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-L6219DS fall under?
The E-L6219DS is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to E-L6219DS when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-L6219DS you can contact the distributor directly for product support, shipping queries etc.
Is the E-L6219DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-L6219DS have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for E-L6219DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-L6219DS often in real-time on the comparison pages.
What if I can't find stock of E-L6219DS?
You can fill out our help required form which you can use to request a quote for E-L6219DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.