Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 60A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 60A |
RoHS Compliant | Yes |
Electric Interlock Switch Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a EIK2?
Additional datasheets, footprints and schematics for EIK2 are listed on our Part Details page. You can also find images and similar parts to EIK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EIK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EIK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EIK2 fall under?
The EIK2 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to EIK2 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EIK2 you can contact the distributor directly for product support, shipping queries etc.
Is the EIK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EIK2 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for EIK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EIK2 often in real-time on the comparison pages.
What if I can't find stock of EIK2?
You can fill out our help required form which you can use to request a quote for EIK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.