Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO, SPST-NC |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 60A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 60A |
RoHS Compliant | Yes |
Electric Interlock Switch Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a EIK031?
Additional datasheets, footprints and schematics for EIK031 are listed on our Part Details page. You can also find images and similar parts to EIK031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EIK031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EIK031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EIK031 fall under?
The EIK031 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to EIK031 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EIK031 you can contact the distributor directly for product support, shipping queries etc.
Is the EIK031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EIK031 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for EIK031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EIK031 often in real-time on the comparison pages.
What if I can't find stock of EIK031?
You can fill out our help required form which you can use to request a quote for EIK031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.