Status: | Unknown |
---|---|
Series: | Eighth Brick Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 36A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Eighth Brick Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Eighth Brick DOSA |
DC / DC Converter Mounting | Through Hole |
Width | 22.8mm |
Height | 12.7mm |
Depth | 58.4mm |
Isolated Board Mount Dc/Dc Converter, Eighth Brick, Dosa, Fixed, Adjustable, Through Hole, 120 W Rohs Compliant: Yes |Ge Critical Power EHHD036A0F41-HZ | Newark Electronics |
Where can I find additional details, specifications and documents for a EHHD036A0F41-HZ?
Additional datasheets, footprints and schematics for EHHD036A0F41-HZ are listed on our Part Details page. You can also find images and similar parts to EHHD036A0F41-HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHHD036A0F41-HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHHD036A0F41-HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHHD036A0F41-HZ fall under?
The EHHD036A0F41-HZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EHHD036A0F41-HZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHHD036A0F41-HZ you can contact the distributor directly for product support, shipping queries etc.
Is the EHHD036A0F41-HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHHD036A0F41-HZ have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for EHHD036A0F41-HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHHD036A0F41-HZ often in real-time on the comparison pages.
What if I can't find stock of EHHD036A0F41-HZ?
You can fill out our help required form which you can use to request a quote for EHHD036A0F41-HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.