Status: | Unknown |
---|---|
Series: | EGF1T Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
4,070
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
40,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
34,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,295
in stock
|
Buy Now | |
element14
from US$0.24
|
7,295
in stock
|
Buy Now | |
Farnell
from US$0.26
|
7,295
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,478
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.3kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 3V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214BA |
No. of Pins | 2 Pin, 2Pins |
Product Range | EGF1T Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
1.0A 1.3KV UF DO214BA | TTI Europe |
1 A 1300 V 75 ns Surface Mount Glass Passivated Ultrafast Rectifier - DO-214BA | Future Electronics |
Rectifier, 1.3Kv, 1A, Do-214Ba | Newark Electronics |
RECTIFIER, FAST, 1A, 1.3KV, DO-214BA-2 | element14 |
Diode Ultra Fast Rectifier 1A 1.3KV | RS |
Vishay Ultrafast Rectifier 1.3kV 1A 75ns DO-214BA | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 1A 1300V GF1 | Rutronik |
Diode Switching 1.3KV 1A 2-Pin DO-214BA T/R | Avnet America |
Where can I find additional details, specifications and documents for a EGF1T-E3/67A?
Additional datasheets, footprints and schematics for EGF1T-E3/67A are listed on our Part Details page. You can also find images and similar parts to EGF1T-E3/67A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGF1T-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGF1T-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGF1T-E3/67A fall under?
The EGF1T-E3/67A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to EGF1T-E3/67A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGF1T-E3/67A you can contact the distributor directly for product support, shipping queries etc.
Is the EGF1T-E3/67A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGF1T-E3/67A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EGF1T-E3/67A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGF1T-E3/67A often in real-time on the comparison pages.
What if I can't find stock of EGF1T-E3/67A?
You can fill out our help required form which you can use to request a quote for EGF1T-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.