Status: | Unknown |
---|---|
Series: | EG1315 Series |
RoHS: | Unknown |
Contact Configuration | SP3T |
---|---|
Switch Operation | On-On-On |
Switch Mounting | SMD |
Product Range | EG1315 Series |
Contact Current Max | 25mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Slide Switch, Sp3T, 0.025A, 24V, Smd | Newark Electronics |
SLIDE SWITCH, SP3T, 0.025A, 24V, SMD | element14 |
Slide Switch, SP3T, ON-ON-ON, 25 mA, 24V DC, Surf. Mt., RA, Gull Wing | E-Switch EG1315AA | RS Americas |
Slide Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a EG1315AA?
Additional datasheets, footprints and schematics for EG1315AA are listed on our Part Details page. You can also find images and similar parts to EG1315AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG1315AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1315AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG1315AA fall under?
The EG1315AA is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to EG1315AA when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG1315AA you can contact the distributor directly for product support, shipping queries etc.
Is the EG1315AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG1315AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for EG1315AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG1315AA often in real-time on the comparison pages.
What if I can't find stock of EG1315AA?
You can fill out our help required form which you can use to request a quote for EG1315AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.