Status: | Unknown |
---|---|
Series: | EG1215 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | EG1215 Series |
Contact Current Max | 25mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Switch: slide | Transfer Multisort Elektronik |
Slide Switch, Spdt, 0.025A, 24Vdc, Smd Rohs Compliant: Yes |E-Switch EG1215AA | Newark Electronics |
SLIDE SWITCH, SPDT, 0.025A, 24VDC, SMD | element14 |
Slide Switch, SPDT, ON-ON, 25 mA, 24V DC, Surf. Mt., RA, Gull Wing | E-Switch EG1215AA | RS Americas |
Slide Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a EG1215AA?
Additional datasheets, footprints and schematics for EG1215AA are listed on our Part Details page. You can also find images and similar parts to EG1215AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG1215AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1215AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG1215AA fall under?
The EG1215AA is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to EG1215AA when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG1215AA you can contact the distributor directly for product support, shipping queries etc.
Is the EG1215AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG1215AA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EG1215AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG1215AA often in real-time on the comparison pages.
What if I can't find stock of EG1215AA?
You can fill out our help required form which you can use to request a quote for EG1215AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.