EFX(02)-240X240T0800 EMC / RFI Suppression by KEMET

FLEX SUPPRESSOR SQUARE 240X240X0.2MM

Status: Unknown
Series: Flex Suppressor®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.19

Distributor Stock
Logo for RS
RS
from US$46.59
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$63.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$48.54
-
Buy Now
Logo for Farnell
Farnell
from US$42.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range Flex Suppressor®
Shielding Type Absorber
Gasket Material Polymer Film
Length 240mm
Width 240mm
Depth -
Attenuation -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Flexible suppressor sheet 240x240x0.2mm | RS
V |Kemet EFX(02)-240X240T0800 | Newark Electronics
Flex Suppressor 240 x 240 x 0.2mm For Electronic Equipment | Avnet America
Polymer, Magnetic Flex Suppressor, 240mm x 240mm x 0.2mm | KEMET EFX(02)-240X240T0800 | RS Americas
FLEX SUPPRESSOR, SQUARE, 240X240X0.2MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EFX(02)-240X240T0800?

Additional datasheets, footprints and schematics for EFX(02)-240X240T0800 are listed on our Part Details page. You can also find images and similar parts to EFX(02)-240X240T0800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EFX(02)-240X240T0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFX(02)-240X240T0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EFX(02)-240X240T0800 fall under?

The EFX(02)-240X240T0800 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to EFX(02)-240X240T0800 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EFX(02)-240X240T0800 you can contact the distributor directly for product support, shipping queries etc.

Is the EFX(02)-240X240T0800 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EFX(02)-240X240T0800 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EFX(02)-240X240T0800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EFX(02)-240X240T0800 often in real-time on the comparison pages.

What if I can't find stock of EFX(02)-240X240T0800?

You can fill out our help required form which you can use to request a quote for EFX(02)-240X240T0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay