Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Battery Voltage | 3.9V |
---|---|
Battery Technology | Lithium |
Battery Capacity | 0.7mAh |
Battery Size Code | - |
Battery Terminals | - |
External Diameter | - |
External Height | 0.2mm |
External Width | 25.7mm |
External Depth | 25.7mm |
Weight | 0.2g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a EFL700A39-RL?
Additional datasheets, footprints and schematics for EFL700A39-RL are listed on our Part Details page. You can also find images and similar parts to EFL700A39-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFL700A39-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFL700A39-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFL700A39-RL fall under?
The EFL700A39-RL is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to EFL700A39-RL when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFL700A39-RL you can contact the distributor directly for product support, shipping queries etc.
Is the EFL700A39-RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFL700A39-RL have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for EFL700A39-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFL700A39-RL often in real-time on the comparison pages.
What if I can't find stock of EFL700A39-RL?
You can fill out our help required form which you can use to request a quote for EFL700A39-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.