Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 240mm |
Width | 240mm |
Depth | - |
Attenuation | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET | Rapid Electronics |
V |Kemet EFH(01)-240X240T2200 | Newark Electronics |
Flex Suppressor 240 x 240 x 0.1mm For Electronic Equipment | Avnet America |
Polymer, Magnetic Flex Suppressor, 240mm x 240mm x 0.1mm | KEMET EFH(01)-240X240T2200 | RS Americas |
Where can I find additional details, specifications and documents for a EFH(01)-240X240T2200?
Additional datasheets, footprints and schematics for EFH(01)-240X240T2200 are listed on our Part Details page. You can also find images and similar parts to EFH(01)-240X240T2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFH(01)-240X240T2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFH(01)-240X240T2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFH(01)-240X240T2200 fall under?
The EFH(01)-240X240T2200 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to EFH(01)-240X240T2200 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFH(01)-240X240T2200 you can contact the distributor directly for product support, shipping queries etc.
Is the EFH(01)-240X240T2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFH(01)-240X240T2200 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EFH(01)-240X240T2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFH(01)-240X240T2200 often in real-time on the comparison pages.
What if I can't find stock of EFH(01)-240X240T2200?
You can fill out our help required form which you can use to request a quote for EFH(01)-240X240T2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.