Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 240mm |
Width | 240mm |
Depth | - |
Attenuation | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET | Rapid Electronics |
V |Kemet EFF(03)-240X240 | Newark Electronics |
Flex Suppressor 240 x 240 x 0.3mm For Electronic Equipment | Avnet America |
Where can I find additional details, specifications and documents for a EFF(03)-240X240?
Additional datasheets, footprints and schematics for EFF(03)-240X240 are listed on our Part Details page. You can also find images and similar parts to EFF(03)-240X240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFF(03)-240X240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFF(03)-240X240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFF(03)-240X240 fall under?
The EFF(03)-240X240 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to EFF(03)-240X240 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFF(03)-240X240 you can contact the distributor directly for product support, shipping queries etc.
Is the EFF(03)-240X240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFF(03)-240X240 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for EFF(03)-240X240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFF(03)-240X240 often in real-time on the comparison pages.
What if I can't find stock of EFF(03)-240X240?
You can fill out our help required form which you can use to request a quote for EFF(03)-240X240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.