Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 680µF |
Voltage Rating | 16V |
ESR | 0.08ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 850mA |
Diameter | 10mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EEV687M016A9PAA | Newark Electronics |
CAP ALUM 680UF -40+105C 2000H 10 X 10 RC 0 85 ARMS SMD | Avnet America |
ALU Electrolytic, SMD, EEV, +105oC, 16VDC, 10uF, 10 x 10.2 | KEMET EEV687M016A9PAA | RS Americas |
Where can I find additional details, specifications and documents for a EEV687M016A9PAA?
Additional datasheets, footprints and schematics for EEV687M016A9PAA are listed on our Part Details page. You can also find images and similar parts to EEV687M016A9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV687M016A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV687M016A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV687M016A9PAA fall under?
The EEV687M016A9PAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EEV687M016A9PAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV687M016A9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV687M016A9PAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV687M016A9PAA have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EEV687M016A9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV687M016A9PAA often in real-time on the comparison pages.
What if I can't find stock of EEV687M016A9PAA?
You can fill out our help required form which you can use to request a quote for EEV687M016A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.