Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 68µF |
Voltage Rating | 25V |
ESR | 0.52ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 240mA |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EEV686M025A9GAA | Newark Electronics |
CAP ALUM 68UF -40+105C 2000H 6 X 5 RC 0 24 ARMS SMD | Avnet America |
ALU Electrolytic, SMD, EEV, +105oC, 25VDC, 6.3uF, 6.3 x 5.4 | KEMET EEV686M025A9GAA | RS Americas |
Where can I find additional details, specifications and documents for a EEV686M025A9GAA?
Additional datasheets, footprints and schematics for EEV686M025A9GAA are listed on our Part Details page. You can also find images and similar parts to EEV686M025A9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV686M025A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV686M025A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV686M025A9GAA fall under?
The EEV686M025A9GAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EEV686M025A9GAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV686M025A9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV686M025A9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV686M025A9GAA have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EEV686M025A9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV686M025A9GAA often in real-time on the comparison pages.
What if I can't find stock of EEV686M025A9GAA?
You can fill out our help required form which you can use to request a quote for EEV686M025A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.