Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 6.3V |
ESR | 0.16ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
470 Uf 3 Vv |Kemet EEV477M6R3A9MAA | Newark Electronics |
CAP ALUM 470UF -40+105C 2000H 8 X 10 RC 0 42 ARMS SMD | Avnet America |
ALU Electrolytic, SMD, EEV, +105oC, 6.3VDC, 8uF, 8 x 10.2 | KEMET EEV477M6R3A9MAA | RS Americas |
CAP, 470UF, 6.3V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEV477M6R3A9MAA?
Additional datasheets, footprints and schematics for EEV477M6R3A9MAA are listed on our Part Details page. You can also find images and similar parts to EEV477M6R3A9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV477M6R3A9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV477M6R3A9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV477M6R3A9MAA fall under?
The EEV477M6R3A9MAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EEV477M6R3A9MAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV477M6R3A9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV477M6R3A9MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV477M6R3A9MAA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EEV477M6R3A9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV477M6R3A9MAA often in real-time on the comparison pages.
What if I can't find stock of EEV477M6R3A9MAA?
You can fill out our help required form which you can use to request a quote for EEV477M6R3A9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.