EEV476M050A9LAA KEMET Parts by KEMET

CAP 47UF 50V ALU ELEC SMD

Status: Unknown
Series: EEV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
19,266
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
19,266
in stock
Buy Now
Logo for element14
element14
from US$0.12
19,266
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 47µF
Voltage Rating 50V
ESR 1.3ohm
Product Range EEV Series
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Ripple Current AC 170mA
Diameter 8mm
Height 6.2mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 47Uf, 50V, Alu Elec, Smd | Newark Electronics
CAP, 47UF, 50V, ALU ELEC, SMD | element14
ALU Electrolytic, SMD, EEV, +105oC, 50VDC, 8uF, 8 x 6.2 | KEMET EEV476M050A9LAA | RS Americas
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEV476M050A9LAA?

Additional datasheets, footprints and schematics for EEV476M050A9LAA are listed on our Part Details page. You can also find images and similar parts to EEV476M050A9LAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEV476M050A9LAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV476M050A9LAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEV476M050A9LAA fall under?

The EEV476M050A9LAA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to EEV476M050A9LAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEV476M050A9LAA you can contact the distributor directly for product support, shipping queries etc.

Is the EEV476M050A9LAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEV476M050A9LAA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for EEV476M050A9LAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEV476M050A9LAA often in real-time on the comparison pages.

What if I can't find stock of EEV476M050A9LAA?

You can fill out our help required form which you can use to request a quote for EEV476M050A9LAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay