EEV227M025A9MAA KEMET Parts by KEMET

CAP 220UF 25V ALU ELEC SMD

Status: Unknown
Series: EEV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 220µF
Voltage Rating 25V
ESR 0.16ohm
Product Range EEV Series
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Ripple Current AC 600mA
Diameter 8mm
Height 10.2mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 220Uf, 25V, Alu Elec, Smd | Newark Electronics
EEV227M025A9MAA | Avnet America
ALU Electrolytic, SMD, EEV, +105oC, 25VDC, 8uF, 8 x 10.2 | KEMET EEV227M025A9MAA | RS Americas
CAP, 220UF, 25V, ALU ELEC, SMD | Farnell
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEV227M025A9MAA?

Additional datasheets, footprints and schematics for EEV227M025A9MAA are listed on our Part Details page. You can also find images and similar parts to EEV227M025A9MAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEV227M025A9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV227M025A9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEV227M025A9MAA fall under?

The EEV227M025A9MAA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to EEV227M025A9MAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEV227M025A9MAA you can contact the distributor directly for product support, shipping queries etc.

Is the EEV227M025A9MAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEV227M025A9MAA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for EEV227M025A9MAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEV227M025A9MAA often in real-time on the comparison pages.

What if I can't find stock of EEV227M025A9MAA?

You can fill out our help required form which you can use to request a quote for EEV227M025A9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay