Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 16V |
ESR | 0.22ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 280mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Cap, 220Uf, 16V, Alu Elec, Smd |Kemet EEV227M016A9HAA | Newark Electronics |
CAP ALUM 220UF -40+105C 2000H 6 X 8 RC 0 28 ARMS SMD | Avnet America |
ALU Electrolytic, SMD, EEV, +105oC, 16VDC, 6.3uF, 6.3 x 7.7 | KEMET EEV227M016A9HAA | RS Americas |
CAP, 220UF, 16V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEV227M016A9HAA?
Additional datasheets, footprints and schematics for EEV227M016A9HAA are listed on our Part Details page. You can also find images and similar parts to EEV227M016A9HAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV227M016A9HAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV227M016A9HAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV227M016A9HAA fall under?
The EEV227M016A9HAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EEV227M016A9HAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV227M016A9HAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV227M016A9HAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV227M016A9HAA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EEV227M016A9HAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV227M016A9HAA often in real-time on the comparison pages.
What if I can't find stock of EEV227M016A9HAA?
You can fill out our help required form which you can use to request a quote for EEV227M016A9HAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.