EEV107M6R3A9GAA KEMET Parts by KEMET

CAP 100UF 6.3V ALU ELEC SMD

Status: Unknown
Series: EEV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.19
2,396
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.14
19,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 100µF
Voltage Rating 6.3V
ESR 0.52ohm
Product Range EEV Series
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Ripple Current AC 240mA
Diameter 6.3mm
Height 5.4mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitors-SMD 100 UF 3 VV | Rapid Electronics
KEMET Aluminum Electrolytic Capacitor Polarized Aluminum 6.3V 20% +Tol 20% -Tol 100uF SMD 2626 | Distrelec
100 Uf 3 Vv |Kemet EEV107M6R3A9GAA | Newark Electronics
CAP ALUM 100UF -40+105C 2000H 6 X 5 RC 0 23 ARMS SMD | Avnet America
ALU Electrolytic, SMD, EEV, +105oC, 6.3VDC, 6.3uF, 6.3 x 5.4 | KEMET EEV107M6R3A9GAA | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEV107M6R3A9GAA?

Additional datasheets, footprints and schematics for EEV107M6R3A9GAA are listed on our Part Details page. You can also find images and similar parts to EEV107M6R3A9GAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEV107M6R3A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV107M6R3A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEV107M6R3A9GAA fall under?

The EEV107M6R3A9GAA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to EEV107M6R3A9GAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEV107M6R3A9GAA you can contact the distributor directly for product support, shipping queries etc.

Is the EEV107M6R3A9GAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEV107M6R3A9GAA have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EEV107M6R3A9GAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEV107M6R3A9GAA often in real-time on the comparison pages.

What if I can't find stock of EEV107M6R3A9GAA?

You can fill out our help required form which you can use to request a quote for EEV107M6R3A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay