Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 35V |
ESR | 1ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 160mA |
Diameter | 5mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EEV106M035A9DAA | Newark Electronics |
CAP ALUM 10UF -40+105C 2000H 5 X 5 RC 0 16 ARMS SMD | Avnet America |
ALU Electrolytic, SMD, EEV, +105oC, 35VDC, 5uF, 5 x 5.4 | KEMET EEV106M035A9DAA | RS Americas |
CAP, 10UF, 35V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEV106M035A9DAA?
Additional datasheets, footprints and schematics for EEV106M035A9DAA are listed on our Part Details page. You can also find images and similar parts to EEV106M035A9DAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV106M035A9DAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV106M035A9DAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV106M035A9DAA fall under?
The EEV106M035A9DAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EEV106M035A9DAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV106M035A9DAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV106M035A9DAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV106M035A9DAA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EEV106M035A9DAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV106M035A9DAA often in real-time on the comparison pages.
What if I can't find stock of EEV106M035A9DAA?
You can fill out our help required form which you can use to request a quote for EEV106M035A9DAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.