Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 25V |
ESR | 1.93ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 90mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EEV106M025S9BAA | Newark Electronics |
ALU Electrolytic, SMD, EEV, +105oC, 25VDC, 4uF, 4 x 5.4 | KEMET EEV106M025S9BAA | RS Americas |
CAP, 10UF, 25V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEV106M025S9BAA?
Additional datasheets, footprints and schematics for EEV106M025S9BAA are listed on our Part Details page. You can also find images and similar parts to EEV106M025S9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV106M025S9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV106M025S9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV106M025S9BAA fall under?
The EEV106M025S9BAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EEV106M025S9BAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV106M025S9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV106M025S9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV106M025S9BAA have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EEV106M025S9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV106M025S9BAA often in real-time on the comparison pages.
What if I can't find stock of EEV106M025S9BAA?
You can fill out our help required form which you can use to request a quote for EEV106M025S9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.