Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
element14
from US$0.20
|
8,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 390 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 97.5 |
Leakage Current (Max) (micro A) | 97.5 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 15 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1240 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 41 |
Endurance (h) | 8000 |
Forming & Packaging Feature | Lead taping (ammo packing), standard |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 8000 |
Weight (Typ.) (g) | 1.4 |
Cap, 390Μf, 25V, 20%, Reel | Newark Electronics |
CAP, 390µF, 25V, 20%, REEL | element14 |
El-Cap. 390uF 25V 8x15mm P5,0 Tape | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
FR-A Series 390 ╡F ▒20 % 25 V Through Hole Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 390 uF, 25 V, ± 20%, 8000 hours @ 105°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 390 uF, 25 V, � 20%, 8000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUFR1E391LB?
Additional datasheets, footprints and schematics for EEUFR1E391LB are listed on our Part Details page. You can also find images and similar parts to EEUFR1E391LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFR1E391LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFR1E391LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFR1E391LB fall under?
The EEUFR1E391LB is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FR Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFR1E391LB when available in the EEU-FR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFR1E391LB you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFR1E391LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFR1E391LB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for EEUFR1E391LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFR1E391LB often in real-time on the comparison pages.
What if I can't find stock of EEUFR1E391LB?
You can fill out our help required form which you can use to request a quote for EEUFR1E391LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.