EE-SY1200 Sensors by Omron

OPTOCOUPLER TRANSISTOR O/P SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for RS
RS
from US$1.64
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$13.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.76
-
Buy Now
Logo for element14
element14
from US$1.91
-
Buy Now
Logo for Farnell
Farnell
from US$1.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting SMD
Sensing Distance 4mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Collector Emitter Voltage V(br)ceo 30V
Forward Voltage 1.2V

Alternative Descriptions

REFLECTIVE SENSOR | Rutronik
Photomicrosensor Reflect. SMD 3.2x1.9mm | RS
EE-SY1200 SMT Reflective Optical Sensor, Phototransistor Output 10 | Omron Electronic Components EE-SY1200 | RS Americas
50T4211 | element14
OPTOCOUPLER, PHOTOTRANSISTOR O/P, SMD | Farnell
Optocoupler, Transistor O/P, Smd, Full Reel | Newark Electronics
Optical Photomicro SensorReflective | Relay Specialties
Photo Sensor Reflective LED SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE-SY1200?

Additional datasheets, footprints and schematics for EE-SY1200 are listed on our Part Details page. You can also find images and similar parts to EE-SY1200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE-SY1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SY1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE-SY1200 fall under?

The EE-SY1200 is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EE-SY1200 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SY1200 you can contact the distributor directly for product support, shipping queries etc.

Is the EE-SY1200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EE-SY1200 have stock available?

Authorised distributors including Rutronik, RS, RS Americas, element14 and Farnell have stock available or on a lead time for EE-SY1200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE-SY1200 often in real-time on the comparison pages.

What if I can't find stock of EE-SY1200?

You can fill out our help required form which you can use to request a quote for EE-SY1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay