Status: | Unknown |
---|---|
Series: | EE-SX4134 Series |
RoHS: | Unknown |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | SMD |
Gap Width | 2mm |
Aperture Width | 0.3mm |
Forward Current If | 25mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.2V |
Product Range | EE-SX4134 Series |
Automotive Qualification Standard | - |
External Depth | 4mm |
External Length / Height | 5mm |
External Width | 4mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Output | Aperture |
Output Current | 10µA |
Peak Wavelength | 940nm |
Sensing Distance Max | 2mm |
Smd Photomicrosensor (Reel) |Omron Electronic Components EE-SX4134 | Newark Electronics |
OPTO SWITCH, TRANSMISSIVE | element14 |
SMD PHOTOMICROSENSOR (REEL) | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Photointerrupter Transmissive 2mm Photologic, Open Collector 6-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EESX4134?
Additional datasheets, footprints and schematics for EESX4134 are listed on our Part Details page. You can also find images and similar parts to EESX4134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX4134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX4134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX4134 fall under?
The EESX4134 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX4134 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX4134 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX4134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX4134 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Power and Signal Group and Relay Specialties have stock available or on a lead time for EESX4134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX4134 often in real-time on the comparison pages.
What if I can't find stock of EESX4134?
You can fill out our help required form which you can use to request a quote for EESX4134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.