Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
4,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,835
in stock
|
Buy Now | |
element14
from US$0.59
|
1,835
in stock
|
Buy Now | |
Farnell
from US$0.59
|
1,835
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 56 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 19.6 |
Leakage Current (Max) (micro A) | 19.6 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1200 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 60 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.329 |
Aluminium Hybrid Capacitor ZK 56uf 35V | RS |
Cap, Alu Elec, Aec-Q200, 56Uf, Rad Can | Newark Electronics |
CAP, 56µF, 35V, 20% | element14 |
ZK Series 35 v 56 uf 125'c 6.3x5.8mm Low ESR 5k hrs Hybrid Aluminum Polymer | Future Electronics |
Hyb. SMD El-Capacitor 56uF 35V 6,3x5,8mm | Schukat Electronic |
Hybrid Aluminium Electrolytic Capacitor, 56 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Hybrid Aluminium Electrolytic Capacitor, 56 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZK1V560P?
Additional datasheets, footprints and schematics for EEH-ZK1V560P are listed on our Part Details page. You can also find images and similar parts to EEH-ZK1V560P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZK1V560P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZK1V560P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZK1V560P fall under?
The EEH-ZK1V560P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZK1V560P when available in the EEH-ZK Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZK1V560P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZK1V560P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZK1V560P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEH-ZK1V560P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZK1V560P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZK1V560P?
You can fill out our help required form which you can use to request a quote for EEH-ZK1V560P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.