Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
350
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
292,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
36,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
3,500
in stock
|
Buy Now | |
element14
from US$1.08
|
3,500
in stock
|
Buy Now | |
Farnell
from US$1.01
|
3,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.95
|
1,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
1,060
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Distrelec
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 117.5 |
Leakage Current (Max) (micro A) | 117.5 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2800 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.408 |
V-ZK 470uF 25V 20% 10x10 | Rutronik |
ZK Series 25 V 470 uF 4 kHrs 125░C SMT Polymer Hybrid Aluminum Electrolytic Cap | Future Electronics |
Cap, 470Uf, 25V, Alu Elec, Hybrid Rohs Compliant: Yes |Panasonic EEHZK1E471P | Newark Electronics |
CAP, 470UF, 25V, ALU ELEC, HYBRID | element14 |
Hyb. SMD El-Capacitor 470uF 25V 10x10,2 | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
Aluminium Hybrid Capacitor ZK 470uf 25V | RS |
Hybrid Aluminium Electrolytic Capacitor, 470 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Panasonic Polymer Capacitor 25V, 470uF | Distrelec |
470UF 25V 10X10 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 470 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZK1E471P?
Additional datasheets, footprints and schematics for EEH-ZK1E471P are listed on our Part Details page. You can also find images and similar parts to EEH-ZK1E471P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZK1E471P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZK1E471P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZK1E471P fall under?
The EEH-ZK1E471P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZK1E471P when available in the EEH-ZK Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZK1E471P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZK1E471P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZK1E471P have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZK1E471P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZK1E471P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZK1E471P?
You can fill out our help required form which you can use to request a quote for EEH-ZK1E471P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.