Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
85
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
900
in stock
|
Buy Now | |
element14
from US$0.67
|
900
in stock
|
Buy Now | |
Farnell
from US$0.57
|
900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
650
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,800
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 150 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 37.5 |
Leakage Current (Max) (micro A) | 37.5 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1800 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
V-ZK 150uF 25V 20% 6x8 | Rutronik |
Cap, 150Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZK1E151XP | Newark Electronics |
ZK Series 25 V 150 uF 125░C 4 kHrs 6.3 x 7.7mm SMT Aluminum Polymer Cap | Future Electronics |
CAP, 150UF, 25V, ALU ELEC, HYBRID, SMD | element14 |
Hyb. SMD El-Capacitor 150uF 25V 6,3x7,7 | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
Aluminium Hybrid Capacitor ZK 150uf 25V | RS |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
ALUMINIUM HYBRID CAPACITOR ZK 150UF 25V | Panasonic Electronic Components EEH-ZK1E151XP | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZK1E151XP?
Additional datasheets, footprints and schematics for EEH-ZK1E151XP are listed on our Part Details page. You can also find images and similar parts to EEH-ZK1E151XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZK1E151XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZK1E151XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZK1E151XP fall under?
The EEH-ZK1E151XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZK1E151XP when available in the EEH-ZK Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZK1E151XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZK1E151XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZK1E151XP have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZK1E151XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZK1E151XP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZK1E151XP?
You can fill out our help required form which you can use to request a quote for EEH-ZK1E151XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.