Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 82 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 51.6 |
Operating Temperature Range (°C) | -55 to 145 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 800 |
Rated Ripple Current (Unit) | mArms at 145 ℃ |
Rated ripple current-2(freq.) (Hz) | 100000 |
Rated ripple current-2 (mA) | 1400 |
Rated ripple current-2(unit) | mArms at 135 ℃ |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.408 |
Hyb. SMD El-Capacitor 82µF 63V 10x10,2mm | Schukat Electronic |
V-ZE 82uF 63V 20% 10x10 | Rutronik |
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd | Newark Electronics |
Hybrid Cap / ZE / 63V 82µF/ Case Size: 10x10.2mm / ESR: 20mOhm / Ripple | Avnet America |
CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD | element14 |
Where can I find additional details, specifications and documents for a EEH-ZE1J820P?
Additional datasheets, footprints and schematics for EEH-ZE1J820P are listed on our Part Details page. You can also find images and similar parts to EEH-ZE1J820P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZE1J820P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZE1J820P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZE1J820P fall under?
The EEH-ZE1J820P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZE Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZE1J820P when available in the EEH-ZE Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZE1J820P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZE1J820P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZE1J820P have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EEH-ZE1J820P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZE1J820P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZE1J820P?
You can fill out our help required form which you can use to request a quote for EEH-ZE1J820P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.