Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,410
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
8,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
2,000
in stock
|
Buy Now | |
element14
from US$1.14
|
1,652
in stock
|
Buy Now | |
Farnell
from US$1.08
|
1,652
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
171
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 120 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 60 |
Leakage Current (Max) (micro A) | 60 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 28 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.408 |
120UF 50V 10X10.2 SMD | TTI Europe |
Hybrid Zc Series, Std | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 120 uF, 50 V, ± 20%, Radial Can - SMD | Avnet America |
ZC Series 50 V 120 uF 125░C 10x10.2mm SMT Hybrid Aluminum Polymer | Future Electronics |
CAP, 120µF, 50V, 20% | element14 |
Capacitor Hybrid Aluminium Polymer SMD V | RS |
Panasonic Polymer Capacitor 50V, 120uF | Distrelec |
Hybrid Aluminium Electrolytic Capacitor, 120 uF, 50 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1H121P?
Additional datasheets, footprints and schematics for EEHZC1H121P are listed on our Part Details page. You can also find images and similar parts to EEHZC1H121P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1H121P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1H121P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1H121P fall under?
The EEHZC1H121P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1H121P when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1H121P you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1H121P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1H121P have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for EEHZC1H121P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1H121P often in real-time on the comparison pages.
What if I can't find stock of EEHZC1H121P?
You can fill out our help required form which you can use to request a quote for EEHZC1H121P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.