Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
3,365
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
3,500
in stock
|
Buy Now | |
element14
from US$0.68
|
3,365
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 180 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 9 |
Leakage Current (Max.) (μA) | 113.4 |
Leakage Current (Max) (micro A) | 113.4 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 6.3 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
SP-Cap SMD SX 180uF 6,3V 7.3x4.3x1.9mm | Schukat Electronic |
Cap Al Polymer 180Uf 6.3Vdc Esr9Mohm 7.3X4.3X1.9Mm Rohs Compliant: Yes |Panasonic EEF-SX0J181ER | Newark Electronics |
SP-CAP SX Series 6.3 V 180 uF 105â–‘C SMT Polymer Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 180 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
CAP, 180UF, 6.3V, ALU ELEC, POLYMER | element14 |
180UF 6.3V 7.3X4.3X1.9 | TTI Europe |
Aluminum Polymer Capacitor, 180 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0J181ER?
Additional datasheets, footprints and schematics for EEFSX0J181ER are listed on our Part Details page. You can also find images and similar parts to EEFSX0J181ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0J181ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0J181ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0J181ER fall under?
The EEFSX0J181ER is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0J181ER when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0J181ER you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0J181ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0J181ER have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EEFSX0J181ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0J181ER often in real-time on the comparison pages.
What if I can't find stock of EEFSX0J181ER?
You can fill out our help required form which you can use to request a quote for EEFSX0J181ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.