Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 4 |
Capacitance (µF) | 270 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 9 |
Leakage Current (Max.) (ÎĽA) | 108 |
Leakage Current (Max) (micro A) | 108 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 6.3 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Cap, 270Uf, 4V, Alu Elec, Polymer, 2917 Rohs Compliant: Yes |Panasonic EEFSX0G271ER | Newark Electronics |
Aluminum Polymer Capacitor, 270 uF, 4 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
CAP, 270UF, 4V, ALU ELEC, POLYMER, 2917 | element14 |
SP-Cap SMD SX 270uF 4V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 270 uF, 4 V, ďż˝ 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0G271ER?
Additional datasheets, footprints and schematics for EEFSX0G271ER are listed on our Part Details page. You can also find images and similar parts to EEFSX0G271ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0G271ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0G271ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0G271ER fall under?
The EEFSX0G271ER is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0G271ER when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0G271ER you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0G271ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0G271ER have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for EEFSX0G271ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0G271ER often in real-time on the comparison pages.
What if I can't find stock of EEFSX0G271ER?
You can fill out our help required form which you can use to request a quote for EEFSX0G271ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.