Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Schukat Electronic
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 4 |
Capacitance (µF) | 150 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 7 |
Leakage Current (Max.) (μA) | 60 |
Leakage Current (Max) (micro A) | 60 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 7 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Capacitor Polymer SP-Cap 150uF 4V | RS |
Cap, 150Îœf, 4V, 20%, 2917 | Newark Electronics |
SX SERIES CONDUCTIVE POLYMER SMD 4V 150uF 7.3x1.9x4.3MM 105'C 2000HRS | Future Electronics |
Aluminum Polymer Capacitor, 150 uF, 4 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD SX 150uF 4V 7.3x4.3x1.9mm | Schukat Electronic |
CAP, 150µF, 4V, 20%, 2917 | Farnell |
Aluminum Polymer Capacitor, 150 uF, 4 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0G151E7?
Additional datasheets, footprints and schematics for EEFSX0G151E7 are listed on our Part Details page. You can also find images and similar parts to EEFSX0G151E7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0G151E7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0G151E7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0G151E7 fall under?
The EEFSX0G151E7 is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0G151E7 when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0G151E7 you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0G151E7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0G151E7 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EEFSX0G151E7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0G151E7 often in real-time on the comparison pages.
What if I can't find stock of EEFSX0G151E7?
You can fill out our help required form which you can use to request a quote for EEFSX0G151E7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.