Status: | Unknown |
---|---|
Series: | SX Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SX Series |
ESR | 0.009ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Nrfnd | Newark Electronics |
Aluminum Polymer Capacitor, 100 uF, 4 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 100 uF, 4 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-SX0G101R.?
Additional datasheets, footprints and schematics for EEF-SX0G101R. are listed on our Part Details page. You can also find images and similar parts to EEF-SX0G101R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-SX0G101R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-SX0G101R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-SX0G101R. fall under?
The EEF-SX0G101R. is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEF-SX0G101R. when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-SX0G101R. you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-SX0G101R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EEF-SX0G101R. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for EEF-SX0G101R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-SX0G101R. often in real-time on the comparison pages.
What if I can't find stock of EEF-SX0G101R.?
You can fill out our help required form which you can use to request a quote for EEF-SX0G101R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.