Status: | Unknown |
---|---|
Series: | SP-Cap SX Series |
RoHS: | Unknown |
Capacitance | 390µF |
---|---|
Voltage Rating | 2.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SP-Cap SX Series |
ESR | 0.006ohm |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 3.5A |
Cap, 390Μf, 2.5V, 20%, 2917 | Newark Electronics |
Aluminum Polymer Capacitor, 390 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
CAP, 390µF, 2.5V, 20%, 2917 | element14 |
Aluminum Polymer Capacitor, 390 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0E391XR?
Additional datasheets, footprints and schematics for EEFSX0E391XR are listed on our Part Details page. You can also find images and similar parts to EEFSX0E391XR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0E391XR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0E391XR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0E391XR fall under?
The EEFSX0E391XR is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0E391XR when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0E391XR you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0E391XR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0E391XR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for EEFSX0E391XR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0E391XR often in real-time on the comparison pages.
What if I can't find stock of EEFSX0E391XR?
You can fill out our help required form which you can use to request a quote for EEFSX0E391XR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.