Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (µF) | 390 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 9 |
Leakage Current (Max.) (μA) | 97.5 |
Leakage Current (Max) (micro A) | 97.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 6.3 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant: Yes |Panasonic EEF-SX0E391ER | Newark Electronics |
EEF-SX Series 2917 2.5 V 390 uF SMT SP-Cap Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 390 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
CAP, 390µF, 2.5V, 20%, 2917 | element14 |
SP-Cap SMD SX 390uF 2,5V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 390 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0E391ER?
Additional datasheets, footprints and schematics for EEFSX0E391ER are listed on our Part Details page. You can also find images and similar parts to EEFSX0E391ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0E391ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0E391ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0E391ER fall under?
The EEFSX0E391ER is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0E391ER when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0E391ER you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0E391ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0E391ER have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for EEFSX0E391ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0E391ER often in real-time on the comparison pages.
What if I can't find stock of EEFSX0E391ER?
You can fill out our help required form which you can use to request a quote for EEFSX0E391ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.