Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Schukat Electronic
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 4.5 |
Leakage Current (Max.) (μA) | 94 |
Leakage Current (Max) (micro A) | 94 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 8.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Capacitor SP-Cap LX Series 2V 470uF | RS |
Aluminum Electrolytic Capacitor, 470Uf, 20%, 2V, Smd | Newark Electronics |
EEF-LX Series 2 V 470 uF 4.3 x 1.9 x 7.3mm SMT SP-Cap Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 470 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
470uF 2V dc Polymer ALUM Electrolytic Cap LX, SP-CAP L Series 1000h 7.3x4.3x1.9mm | Panasonic Electronic Components EEFLX0D471R4 | RS Americas |
CAP, 470µF, 2V, 20%, 2917 | element14 |
SP-Cap SMD LX 470uF 2V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 470 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFLX0D471R4?
Additional datasheets, footprints and schematics for EEFLX0D471R4 are listed on our Part Details page. You can also find images and similar parts to EEFLX0D471R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFLX0D471R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFLX0D471R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFLX0D471R4 fall under?
The EEFLX0D471R4 is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > LX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFLX0D471R4 when available in the LX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFLX0D471R4 you can contact the distributor directly for product support, shipping queries etc.
Is the EEFLX0D471R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFLX0D471R4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for EEFLX0D471R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFLX0D471R4 often in real-time on the comparison pages.
What if I can't find stock of EEFLX0D471R4?
You can fill out our help required form which you can use to request a quote for EEFLX0D471R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.