Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
2,797
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
3,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,797
in stock
|
Buy Now | |
element14
from US$0.77
|
2,797
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
83
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Schukat Electronic
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 6 |
Leakage Current (Max.) (μA) | 66 |
Leakage Current (Max) (micro A) | 66 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.4 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 7.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Panasonic Polymer Capacitor 2V, 330uF | Distrelec |
Cap, 330Îœf, 2V, 20%, 2917 | Newark Electronics |
CAP, 330µF, 2V, 20%, 2917 | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 330 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD LT 330uF 2V 7.3x4.3x1.4mm | Schukat Electronic |
Aluminum Polymer Capacitor, 330 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFLT0D331R?
Additional datasheets, footprints and schematics for EEFLT0D331R are listed on our Part Details page. You can also find images and similar parts to EEFLT0D331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFLT0D331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFLT0D331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFLT0D331R fall under?
The EEFLT0D331R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > LS, LT Series.
Can I view similar or alternative parts?
You can view similar parts to EEFLT0D331R when available in the LS, LT Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFLT0D331R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFLT0D331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFLT0D331R have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EEFLT0D331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFLT0D331R often in real-time on the comparison pages.
What if I can't find stock of EEFLT0D331R?
You can fill out our help required form which you can use to request a quote for EEFLT0D331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.