Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 10 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Leakage Current (Max.) (ÎĽA) | 300 |
Leakage Current (Max) (micro A) | 300 |
Operating Temperature Range (°C) | -55 to 125 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 3.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
SP-Cap SMD HX 100uF 10V 7.3x4.3x1.9mm | Schukat Electronic |
Cap, 100Uf, 10V, Alu Elec, Polymer, 2917 Rohs Compliant: Yes |Panasonic EEFHX1A101R | Newark Electronics |
Aluminum Polymer Capacitor, 100 uF, 10 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
CAP, 100UF, 10V, ALU ELEC, POLYMER, 2917 | element14 |
Aluminum Polymer Capacitor, 100 uF, 10 V, ďż˝ 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-HX1A101R?
Additional datasheets, footprints and schematics for EEF-HX1A101R are listed on our Part Details page. You can also find images and similar parts to EEF-HX1A101R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-HX1A101R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-HX1A101R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-HX1A101R fall under?
The EEF-HX1A101R is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > HX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-HX1A101R when available in the HX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-HX1A101R you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-HX1A101R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-HX1A101R have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EEF-HX1A101R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-HX1A101R often in real-time on the comparison pages.
What if I can't find stock of EEF-HX1A101R?
You can fill out our help required form which you can use to request a quote for EEF-HX1A101R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.