Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
3,500
in stock
|
Buy Now | |
element14
from US$0.58
|
901
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
891
in stock
|
Buy Now | |
Farnell
from US$0.55
|
891
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 120 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 15 |
Leakage Current (Max.) (μA) | 75.6 |
Leakage Current (Max) (micro A) | 75.6 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 5.1 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
SP-Cap SMD CX 120uF 6,3V 7.3x4.3x1.9mm | Schukat Electronic |
CAP, 120µF, 6.3V, 20%, 2917 | element14 |
Cap, 120Îœf, 6.3V, 20%, 2917 | Newark Electronics |
Capacitor Polymer SP-Cap 120uF 6.3V | RS |
CX Series 6.3 V 120 uF 7.3 x 4.3 mm SMT SP-Cap Polymer Aluminum Capacitor | Future Electronics |
Capacitor, Alum Electrolytic, Cap 120 uF, Tol 20%,Vol-Rtg 6.3 VDC, SMT,2916,TR | Panasonic Electronic Components EEF-CX0J121R | RS Americas |
120UF 6.3V 7.3X4.3X1.9 SMD | TTI Europe |
Aluminum Polymer Capacitor, 120 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-CX0J121R?
Additional datasheets, footprints and schematics for EEF-CX0J121R are listed on our Part Details page. You can also find images and similar parts to EEF-CX0J121R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-CX0J121R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-CX0J121R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-CX0J121R fall under?
The EEF-CX0J121R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-CX0J121R when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-CX0J121R you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-CX0J121R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-CX0J121R have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for EEF-CX0J121R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-CX0J121R often in real-time on the comparison pages.
What if I can't find stock of EEF-CX0J121R?
You can fill out our help required form which you can use to request a quote for EEF-CX0J121R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.