Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
15
in stock
|
Buy Now | |
element14
from US$0.49
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 4 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 15 |
Leakage Current (Max.) (μA) | 132 |
Leakage Current (Max) (micro A) | 132 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 5.1 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
SP-Cap SMD CX 330uF 4V 7.3x4.3x1.9mm | Schukat Electronic |
Cap, 330Uf, 4V, Alu Elec, Polymer, 2917 | Newark Electronics |
CAP, 330UF, 4V, ALU ELEC, POLYMER, 2917 | element14 |
CX Series 4 V 330 uF 105â–‘C 2 k Hrs SMT SP-CAP Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 330 uF, 4 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
330UF 4V 7.3X4.3X1.9 SMD | TTI Europe |
Aluminum Polymer Capacitor, 330 uF, 4 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFCX0G331R?
Additional datasheets, footprints and schematics for EEFCX0G331R are listed on our Part Details page. You can also find images and similar parts to EEFCX0G331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCX0G331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCX0G331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCX0G331R fall under?
The EEFCX0G331R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFCX0G331R when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCX0G331R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCX0G331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCX0G331R have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EEFCX0G331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCX0G331R often in real-time on the comparison pages.
What if I can't find stock of EEFCX0G331R?
You can fill out our help required form which you can use to request a quote for EEFCX0G331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.