EEFCD1C4R7R Panasonic Parts by Panasonic

CAPACITOR CASE D 4.7UF 16V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Capacitance Tolerance ± 20%
Voltage Rating 16V
ESR 0.075ohm
Operating Temperature Range -40°C to +105°C
AC Ripple Current 1A
Capacitor Mounting SMD
ESR Frequency 100kHz
ESR Temperature 20°C
External Depth 1.8mm
External Length / Height 7.3mm
External Width 4.3mm
Operating Lifetime 1000h
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Package / Case D
Reel Quantity 3500
Ripple Current Frequency 100kHz
Tape Width 12mm
Termination Type SMD
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 16V

Alternative Descriptions

CAPACITOR, CASE D 4.7UF 16V | Farnell
Nrfnd 06252019, No Replacment Rohs Compliant: Yes |Panasonic EEF-CD1C4R7R | Newark Electronics
Aluminum Polymer Capacitor, 4.7uF, 16V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEFCD1C4R7R?

Additional datasheets, footprints and schematics for EEFCD1C4R7R are listed on our Part Details page. You can also find images and similar parts to EEFCD1C4R7R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEFCD1C4R7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCD1C4R7R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEFCD1C4R7R fall under?

The EEFCD1C4R7R is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to EEFCD1C4R7R when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCD1C4R7R you can contact the distributor directly for product support, shipping queries etc.

Is the EEFCD1C4R7R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEFCD1C4R7R have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFCD1C4R7R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEFCD1C4R7R often in real-time on the comparison pages.

What if I can't find stock of EEFCD1C4R7R?

You can fill out our help required form which you can use to request a quote for EEFCD1C4R7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay