EEFCD0K330ER Capacitors by Panasonic

CAP 33µF 8V 20% 2917

Status: Unknown
Series: SP-Cap CD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 8V
AE Capacitor Case 2917 [7343 Metric]
Product Range SP-Cap CD Series
ESR 0.018ohm
Lifetime @ Temperature 1000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2917 [7343 Metric]
Height 1.8mm
Ripple Current AC 2.5A

Alternative Descriptions

CAP, 33µF, 8V, 20%, 2917 | Farnell
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant: Yes |Panasonic EEF-CD0K330ER | Newark Electronics
Cap Aluminum 33uF 8V 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000 hr 105�C Embossed T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEFCD0K330ER?

Additional datasheets, footprints and schematics for EEFCD0K330ER are listed on our Part Details page. You can also find images and similar parts to EEFCD0K330ER on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEFCD0K330ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCD0K330ER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEFCD0K330ER fall under?

The EEFCD0K330ER is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEFCD0K330ER when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCD0K330ER you can contact the distributor directly for product support, shipping queries etc.

Is the EEFCD0K330ER RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEFCD0K330ER have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFCD0K330ER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEFCD0K330ER often in real-time on the comparison pages.

What if I can't find stock of EEFCD0K330ER?

You can fill out our help required form which you can use to request a quote for EEFCD0K330ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay