Status: | Unknown |
---|---|
Series: | SP-Cap CD Series |
RoHS: | Unknown |
Capacitance | 56µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SP-Cap CD Series |
ESR | 0.018ohm |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.8mm |
Ripple Current AC | 2.5A |
Cap, 56Μf, 4V, 20%, 2917 | Newark Electronics |
CAP, 56µF, 4V, 20%, 2917 | element14 |
Where can I find additional details, specifications and documents for a EEFCD0G560ER?
Additional datasheets, footprints and schematics for EEFCD0G560ER are listed on our Part Details page. You can also find images and similar parts to EEFCD0G560ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCD0G560ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCD0G560ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCD0G560ER fall under?
The EEFCD0G560ER is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEFCD0G560ER when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCD0G560ER you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCD0G560ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCD0G560ER have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EEFCD0G560ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCD0G560ER often in real-time on the comparison pages.
What if I can't find stock of EEFCD0G560ER?
You can fill out our help required form which you can use to request a quote for EEFCD0G560ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.