Status: | Unknown |
---|---|
Series: | EDSP Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | EDSP Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Dip Switch, 4Pos, Spst, Piano Key, Smd | Newark Electronics |
Switch, E Stack Piano 4P G Long Tube Pd On | TE Connectivity EDSP04SGLNNTU04 | RS Americas |
DIP SWITCH, 4POS, SPST, PIANO KEY, SMD | element14 |
E STACK PIANO 4P G LONG TUBE PD ON Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: High Temperature Nylon Sealed Device: No Number of Switches: 4 Gold Flash Black High Temperature Nylon | Dip Switch | Part Number: EDSP04SGLNNTU04 | Internal Number: 2319764-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a EDSP04SGLNNTU04?
Additional datasheets, footprints and schematics for EDSP04SGLNNTU04 are listed on our Part Details page. You can also find images and similar parts to EDSP04SGLNNTU04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDSP04SGLNNTU04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDSP04SGLNNTU04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDSP04SGLNNTU04 fall under?
The EDSP04SGLNNTU04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EDSP04SGLNNTU04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDSP04SGLNNTU04 you can contact the distributor directly for product support, shipping queries etc.
Is the EDSP04SGLNNTU04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDSP04SGLNNTU04 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for EDSP04SGLNNTU04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDSP04SGLNNTU04 often in real-time on the comparison pages.
What if I can't find stock of EDSP04SGLNNTU04?
You can fill out our help required form which you can use to request a quote for EDSP04SGLNNTU04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.