Status: | Unknown |
---|---|
Series: | EDSP Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
2,684
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
2,684
in stock
|
Buy Now | |
TE Store
from US$3.96
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.86
|
-
|
Buy Now | |
element14
from US$2.23
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | EDSP Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
E STACK PIANO 2P G SHORT T&R PD OFF | Rapid Electronics |
E STACK PIANO 2P G SHORT T&R PD OFF Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: High Temperature Nylon Sealed Device: No Number of Switches: 2 Gold Flash Black High Temperature Nylon | Dip Switch | Part Number: EDSP02SGRFNTR04 | Internal Number: 4-2319764-6 | TE Connectivity | TE Store |
Dip Switch, 2Pos, Spst, Piano Key, Smd | Newark Electronics |
DIP Switch End Stackable Side Actuated Piano Actuator SPST 2 Position 25mA 24 VDC 4-Pin Surface Mount T/R | Avnet America |
Switch, E Stack Piano 2P G Short T&R Pd Off | TE Connectivity EDSP02SGRFNTR04 | RS Americas |
DIP SWITCH, 2POS, SPST, PIANO KEY, SMD | element14 |
Where can I find additional details, specifications and documents for a EDSP02SGRFNTR04?
Additional datasheets, footprints and schematics for EDSP02SGRFNTR04 are listed on our Part Details page. You can also find images and similar parts to EDSP02SGRFNTR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDSP02SGRFNTR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDSP02SGRFNTR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDSP02SGRFNTR04 fall under?
The EDSP02SGRFNTR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EDSP02SGRFNTR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDSP02SGRFNTR04 you can contact the distributor directly for product support, shipping queries etc.
Is the EDSP02SGRFNTR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDSP02SGRFNTR04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for EDSP02SGRFNTR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDSP02SGRFNTR04 often in real-time on the comparison pages.
What if I can't find stock of EDSP02SGRFNTR04?
You can fill out our help required form which you can use to request a quote for EDSP02SGRFNTR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.