Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 35V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 70mA |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Aluminum Electrolytic Capacitors-SMD | Rapid Electronics |
Reel Rohs-Prc |Kemet EDK476M035S9GAA | Newark Electronics |
ALU Electrolytic, SMD, EDK, +85oC, 35VDC, 6.3uF, 6.3 x 5.4 | KEMET EDK476M035S9GAA | RS Americas |
CAP, 47UF, 35V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EDK476M035S9GAA?
Additional datasheets, footprints and schematics for EDK476M035S9GAA are listed on our Part Details page. You can also find images and similar parts to EDK476M035S9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK476M035S9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK476M035S9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK476M035S9GAA fall under?
The EDK476M035S9GAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDK476M035S9GAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK476M035S9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK476M035S9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK476M035S9GAA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EDK476M035S9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK476M035S9GAA often in real-time on the comparison pages.
What if I can't find stock of EDK476M035S9GAA?
You can fill out our help required form which you can use to request a quote for EDK476M035S9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.