Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 4V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 34mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EDK476M004A9BAA | Newark Electronics |
CAP ALUM 47UF -40+85C 2000H 4 X 5 RC 0 034 ARMS SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 4VDC, 4uF, 4 x 5.4 | KEMET EDK476M004A9BAA | RS Americas |
Where can I find additional details, specifications and documents for a EDK476M004A9BAA?
Additional datasheets, footprints and schematics for EDK476M004A9BAA are listed on our Part Details page. You can also find images and similar parts to EDK476M004A9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK476M004A9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK476M004A9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK476M004A9BAA fall under?
The EDK476M004A9BAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDK476M004A9BAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK476M004A9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK476M004A9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK476M004A9BAA have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EDK476M004A9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK476M004A9BAA often in real-time on the comparison pages.
What if I can't find stock of EDK476M004A9BAA?
You can fill out our help required form which you can use to request a quote for EDK476M004A9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.