Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 100V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 90mA |
Diameter | 10mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Reel Rohs-Prc |Kemet EDK336M100A9PAA | Newark Electronics |
Aluminum Electrolytic Capacitor, 33 uF, 100 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 100VDC, 10uF, 10 x 10.2 | KEMET EDK336M100A9PAA | RS Americas |
CAP, 33µF, 100V, RADIAL, SMD REEL | Farnell |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Aluminum Electrolytic Capacitor, 33 uF, 100 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK336M100A9PAA?
Additional datasheets, footprints and schematics for EDK336M100A9PAA are listed on our Part Details page. You can also find images and similar parts to EDK336M100A9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK336M100A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK336M100A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK336M100A9PAA fall under?
The EDK336M100A9PAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK336M100A9PAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK336M100A9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK336M100A9PAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK336M100A9PAA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for EDK336M100A9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK336M100A9PAA often in real-time on the comparison pages.
What if I can't find stock of EDK336M100A9PAA?
You can fill out our help required form which you can use to request a quote for EDK336M100A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.