Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 39mA |
Diameter | 5mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EDK226M016A9DAA | Newark Electronics |
Aluminum Electrolytic Capacitor, 22 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 16VDC, 5uF, 5 x 5.4 | KEMET EDK226M016A9DAA | RS Americas |
CAP, 22UF, 16V, ALU ELEC, SMD | Farnell |
Aluminum Electrolytic Capacitor, 22 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK226M016A9DAA?
Additional datasheets, footprints and schematics for EDK226M016A9DAA are listed on our Part Details page. You can also find images and similar parts to EDK226M016A9DAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK226M016A9DAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK226M016A9DAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK226M016A9DAA fall under?
The EDK226M016A9DAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDK226M016A9DAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK226M016A9DAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK226M016A9DAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK226M016A9DAA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for EDK226M016A9DAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK226M016A9DAA often in real-time on the comparison pages.
What if I can't find stock of EDK226M016A9DAA?
You can fill out our help required form which you can use to request a quote for EDK226M016A9DAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.