Status: | Unknown |
---|---|
Series: | EDH Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 200V |
ESR | - |
Product Range | EDH Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 220mA |
Diameter | 16mm |
Height | 16.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EDH476M200A9TAA | Newark Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 200 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDH, +85oC, 200VDC, 16uF, 16 x 16.5 | KEMET EDH476M200A9TAA | RS Americas |
CAP, 47UF, 200V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EDH476M200A9TAA?
Additional datasheets, footprints and schematics for EDH476M200A9TAA are listed on our Part Details page. You can also find images and similar parts to EDH476M200A9TAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDH476M200A9TAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDH476M200A9TAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDH476M200A9TAA fall under?
The EDH476M200A9TAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDH476M200A9TAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDH476M200A9TAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDH476M200A9TAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDH476M200A9TAA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EDH476M200A9TAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDH476M200A9TAA often in real-time on the comparison pages.
What if I can't find stock of EDH476M200A9TAA?
You can fill out our help required form which you can use to request a quote for EDH476M200A9TAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.